EN
  • EN
  • DE

XC5VLX30T-1FFG665C4060

Part No XC5VLX30T-1FFG665C4060
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 084496-XC5VLX30T-1FFG665C4060
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC5VLX30T-1FFG665C4060 CAD Model

Description

The Xilinx XC5VLX30T-1FFG665C4060 is a Virtex-5 LXT FPGA (Field-Programmable Gate Array) known for its high-performance logic capabilities and transceiver integration. This particular device is part of the Virtex-5 family, which is designed to meet the needs of a wide range of applications requiring advanced signal processing and high-speed serial connectivity.

Applications:

  • Aerospace and Defense: Used in radar systems, signal processing, and image processing applications.
  • Wireless Communications: Implemented in base stations, remote radio heads, and wireless infrastructure equipment.
  • Data Centers: Utilized in high-speed data processing, network interface cards (NICs), and storage applications.
  • Medical Imaging: Found in advanced medical imaging equipment such as MRI and CT scanners for image processing and analysis.
  • Industrial Automation: Used in high-speed control systems, machine vision, and robotics.

Features:

  • Logic Cells: Offers approximately 30,720 logic cells, providing ample resources for implementing complex digital circuits.
  • Block RAM: Incorporates a significant amount of on-chip Block RAM, enabling efficient data storage and retrieval.
  • DSP Slices: Includes numerous DSP (Digital Signal Processing) slices, facilitating high-performance signal processing operations.
  • High-Speed Serial Transceivers: Integrated high-speed serial transceivers, supporting various protocols like PCIe, Serial RapidIO, and Gigabit Ethernet.
  • Advanced Power Management: Features advanced power management capabilities, allowing for optimized power consumption based on application requirements.
  • Flexible I/O: Supports a wide range of I/O standards, offering flexibility in interfacing with external devices and systems.
  • 665-pin Fine-Pitch Ball Grid Array (FFG665): The package type is a 665-pin FFG, which allows for high density and efficient routing.

Benefits:

  • High Performance: Delivers high-performance processing capabilities, enabling rapid execution of complex algorithms.
  • Flexibility and Customization: Provides the flexibility to customize hardware implementations, allowing for tailored solutions to specific application needs.
  • Reduced Time-to-Market: Accelerates the development process, reducing time-to-market for new products and solutions.
  • Integrated Functionality: Integrates key functionalities like logic, memory, and high-speed serial transceivers, minimizing the need for external components.
  • Optimized Power Consumption: Optimizes power consumption, leading to energy-efficient designs and reduced operating costs.
  • Enhanced Reliability: Offers enhanced reliability and robustness, ensuring stable operation in demanding environments.

The XC5VLX30T-1FFG665C is designed for operation in a commercial temperature range and features a 665-pin fine-pitch ball grid array (FFG665) package. Its architecture allows for the implementation of complex digital designs, making it suitable for applications requiring a blend of logic and high-speed serial connectivity. The inclusion of integrated transceivers, DSP slices, and significant memory resources enables developers to create efficient and powerful solutions for a wide array of industries. Its configurable nature facilitates rapid prototyping and deployment, making it a valuable component in cutting-edge electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess