EN
  • EN
  • DE

XC7354TM-15PC44C

Part No XC7354TM-15PC44C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415271-XC7354TM-15PC44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7354TM-15PC44C CAD Model

Description

The XC7354TM-15PC44C is a Complex Programmable Logic Device (CPLD) manufactured by Xilinx, belonging to the CoolRunner series. It is known for its low power consumption and high-performance capabilities, making it suitable for a wide range of digital logic applications. This particular model is packaged in a 44-pin configuration.

Applications:

  • System Management: Manages and monitors critical system functions.
  • Data Encryption: Implements encryption algorithms for secure data transmission.
  • Timing Control: Generates and distributes clock signals throughout a system.
  • Memory Interface: Controls access to external memory devices.
  • Signal Processing: Performs filtering and other signal processing operations.

Features:

  • Low Power Consumption: Reduces overall system power usage.
  • High-Performance CPLD: Provides fast propagation delays for quick response times.
  • In-System Programmability (ISP): Allows for easy updates and design changes without hardware replacement.
  • 44-Pin Package: Offers a compact footprint for space-constrained applications.
  • CoolRunner Architecture: Leverages Xilinx's CoolRunner architecture for optimized performance.
  • Flexible I/O: Provides versatile input/output options for interfacing with various components.

Benefits:

  • Reduced System Cost: Integrates multiple logic functions into a single chip, lowering component count.
  • Improved Performance: Enables faster processing and improved system responsiveness.
  • Increased Design Flexibility: Offers easy customization and updates.
  • Enhanced Energy Efficiency: Minimizes power consumption and extends battery life.
  • Simplified Board Design: Reduces the complexity of the PCB layout.

Additional Details:

The XC7354TM-15PC44C operates within a specific voltage range, typically 3.3V or 5V. Detailed electrical characteristics, timing specifications, and programming instructions are available in the device datasheet. This device is programmed using standard JTAG programming tools. Its speed grade is -15 and its temperature range is commercial.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess