EN
  • EN
  • DE
  • IT

XC7A100T-2FGG676I

Part No XC7A100T-2FGG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 676FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 7925
Number of Logic Elements/Cells 101440
Total RAM Bits 4976640
Number of I/O 300
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 676-FBGA (27x27)
Win Source Part Number 214373-XC7A100T-2FGG676I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7A100T-2FGG676I CAD Model

Description

The XC7A100T-2FGG676I is an Artix-7 series FPGA from Xilinx, designed for high-performance and power-efficient applications. This FPGA features a large number of logic cells, configurable I/Os, and high-speed transceivers, making it suitable for a wide range of demanding applications. The device is packaged in a 676-pin Fine-Pitch Ball Grid Array (FBGA) package.

Applications:

  • Software-Defined Radio (SDR): Implementing custom radio protocols and signal processing algorithms.
  • Machine Vision: Processing and analyzing images and video in real-time.
  • Industrial Automation: Controlling and monitoring industrial equipment and processes.
  • Medical Imaging: Processing and analyzing medical images for diagnosis and treatment.
  • High-Performance Computing (HPC): Accelerating computationally intensive tasks.

Features:

  • 101,440 Logic Cells: Provides a large number of logic resources for complex designs.
  • High-Speed Transceivers: Supports high-bandwidth data communication.
  • Configurable I/Os: Offers flexible input/output options for interfacing with various components.
  • Integrated Memory Controllers: Simplifies memory interface design.
  • Power-Optimized Architecture: Reduces power consumption for energy-efficient operation.
  • 676-Pin FBGA Package: Provides a high-density package for efficient board layout.

Benefits:

  • Increased Performance: Enables faster processing and higher throughput.
  • Reduced Power Consumption: Minimizes energy usage and extends battery life.
  • Enhanced Design Flexibility: Offers a wide range of configurable resources.
  • Simplified System Design: Integrates key system functions into a single device.
  • Lower System Cost: Reduces the number of discrete components required.

Additional Details:

The XC7A100T-2FGG676I operates at a core voltage of 1.0V. Detailed electrical characteristics, timing specifications, and programming instructions are available in the device datasheet. This device is programmed using Xilinx's Vivado Design Suite. The speed grade is -2 and temperature range is industrial.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA
Lowest to $22.3068
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Lowest to $140.3455
Amd
XC3142 - XC3000 SERIES FIELD PRO / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Amd
FPGA, 784 CLBS, 13000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $591.2696
Amd
FPGA, 64 CLBS, 2000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7670 $85.5340
3+ $40.0602 $120.1806
4+ $38.7068 $154.8272
6+ $36.0000 $216.0000
8+ $34.6467 $277.1736
10+ $33.2933 $332.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,699 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess