EN
  • EN
  • DE

XC95216-15PQ160C

Part No XC95216-15PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 216MC 15NS 160QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 12
Number of Macrocells 216
Number of Gates 4800
Number of I/O 133
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 160-PQFP (28x28)
Win Source Part Number 214441-XC95216-15PQ160C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95216-15PQ160C CAD Model

Description

The XC95216-15PQ160C is a high-performance programmable logic device manufactured by Xilinx Inc.

  • Gates: 4800
  • Macrocells: 216
  • Maximum Delay Time: 15.0ns
  • I/Os: 133
  • Programmable: in-system programmable device with a minimum of 10K program/erase cycles
  • Internal Voltage Supply: 4.75 V to 5.25 V
  • Package: 160-PQFP (28x28)
  • History: previously popular in the electronics industry
  • Status: obsolete with limited supply.

You May Also Be Interested in

Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess