EN
  • EN
  • DE

XC95216-10PQG160C

Part No XC95216-10PQG160C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 216MC 10NS 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Logic Elements/Blocks 12
Number of Macrocells 216
Number of Gates 4800
Number of I/O 133
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 160-PQFP (28x28)
Win Source Part Number 085402-XC95216-10PQG160C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95216-10PQG160C CAD Model

Description

The Xilinx Inc. XC95216-10PQG160C is an integrated circuit that is programmable in-system with a minimum of 10K program/erase cycles.

  • Programmable: in-system with a minimum of 10K program/erase cycles
  • I/O: 133
  • Gates: 4800
  • Macrocells: 216
  • Status: obsolete (EOL)
  • Operating Voltage Supply: 4.75 V to 5.25 V
  • Delay Time: tpd(1) Max of 10.0ns
  • Supply and demand status: limited
  • Country of origin: not specified
  • Estimated EOL date: none

You May Also Be Interested in

Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess