EN
  • EN
  • DE

XC95288XV-10FG256C

Part No XC95288XV-10FG256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Available in small footprint packages | IC CPLD 288MC 10NS 256FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 2.37V ~ 2.62V
Number of Logic Elements/Blocks 16
Number of Macrocells 288
Number of Gates 6400
The number of I/O 192
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-FBGA (17x17)
Family Part Number XC95288XV
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1281978-XC95288XV-10FG256C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95288XV-10FG256C CAD Model

Description

The Xilinx Inc. XC95288XV-10FG256C is an obsolete integrated circuit that belongs to the family of Field Programmable Gate Arrays (FPGAs). It is manufactured by Xilinx Inc.

  • Mounting Style: SMD
  • Package: 256-FBGA (17x17)
  • I/Os: 192
  • Logic Elements/Blocks: 16
  • Macrocells: 288
  • Supply Voltage Range: 2.37V to 2.62V
  • Operating Temperature: 0°C to 70°C
  • Number of Gates: 6400
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
UV PLD CQCC28 /
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess