EN
  • EN
  • DE
  • IT

XCCACE-TQG144I

Part No XCCACE-TQG144I
Manufacturer Xilinx Inc.
Catalog Memory - Controllers
Description IC ACE CONTROLLER CHIP 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Obsolete(EOL)
Controller Type CompactFlash
Supply Voltage - Operating 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 144-TQFP (20x20)
Win Source Part Number 214469-XCCACE-TQG144I
Introduction Date January 03, 2002
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCCACE-TQG144I CAD Model

Description

The Xilinx Inc. 214469-XCCACE-TQG144I is a CompactFlash controller type integrated circuit that is widely used in various electronic devices.

  • Package: 144-TQFP (20x20)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2.25 V to 3.6 V
  • Introduction Date: January 2002
  • Halogen-Free: compliant
  • Estimated EOL date: obsolete
  • Usage: commonly used
  • Market popularity: high

You May Also Be Interested in

Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $19.5582
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $321.5521 $321.5521
2+ $288.2881 $576.5762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess