EN
  • EN
  • DE
  • IT

XCF02SV020C

Part No XCF02SV020C
Manufacturer Xilinx Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Xilinx Inc.
Win Source Part Number 759508-XCF02SV020C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCF02SV020C CAD Model

Description

The XCF02SV020C is a Platform Flash configuration PROM (programmable read-only memory) from Xilinx. It's designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This PROM allows the FPGA to load its configuration quickly and reliably upon power-up.

Applications

  • Configuration storage for Xilinx FPGAs
  • Embedded systems requiring non-volatile storage of configuration data
  • Industrial control systems
  • Networking equipment
  • Aerospace and defense applications

Features

  • 2 Mb (Megabit) storage capacity
  • In-System Programmable (ISP) via JTAG interface
  • Low power consumption
  • Fast configuration loading
  • Small footprint package
  • High reliability
  • Supports Xilinx FPGA families
  • Available in various temperature grades

Benefits

  • Reliable configuration storage for FPGAs
  • Easy in-system programming and updates
  • Reduced system power consumption
  • Fast system startup
  • Space-saving design
  • Enhanced system reliability

Technical Specifications

The XCF02SV020C has a storage capacity of 2 Mb. It is programmable using the JTAG interface, allowing for in-system updates without removing the device from the circuit board. It operates on a supply voltage of typically 3.3V. The device is designed for low power consumption to minimize its impact on overall system power budget. The configuration data is loaded quickly into the FPGA, ensuring fast system startup. The PROM is available in a variety of package sizes, including small footprint options. Typical operating temperature ranges vary based on the grade, including commercial, industrial, and automotive.

This Platform Flash PROM provides a reliable and convenient way to store configuration data for Xilinx FPGAs. Its in-system programmability, low power consumption, and fast configuration loading make it a suitable choice for a wide range of applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess