EN
  • EN
  • DE

XCS10-3TQG144C

Part No XCS10-3TQG144C
Manufacturer Xilinx Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP144
Manufacturer Xilinx Inc.
Win Source Part Number 721202-XCS10-3TQG144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS10-3TQG144C CAD Model

Description

The XCS10-3TQG144C is a Field Programmable Gate Array (FPGA) from Xilinx's Spartan series. These FPGAs are designed for a wide range of applications requiring programmable logic, offering flexibility and customization in digital circuit design. The Spartan series is known for its cost-effectiveness, making it suitable for high-volume applications.

Applications:

  • Embedded Systems: Used as a core component in embedded systems for custom logic implementation.
  • Digital Signal Processing (DSP): Employed for real-time signal processing applications.
  • Motor Control: Utilized in motor control systems for precise timing and control functions.
  • Image Processing: Applied in image processing applications, including video processing and display.
  • Networking: Integrated into networking equipment for protocol implementation and data handling.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be programmed to implement a variety of digital functions.
  • Input/Output Blocks (IOBs): Features flexible I/O blocks that support a wide range of signaling standards.
  • On-Chip Memory: Includes on-chip block RAM for data storage and retrieval.
  • Clock Management: Offers clock management circuitry for precise clock distribution and frequency synthesis.
  • TQFP Package: Housed in a TQFP (Thin Quad Flat Package) for ease of mounting and space efficiency.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for ASICs.
  • Reprogrammability: Enables designers to modify the device's functionality even after it has been deployed in the field.
  • Cost-Effectiveness: Offers a cost-effective solution for high-volume applications.
  • Time-to-Market: Reduces time-to-market by allowing designers to quickly implement and test their designs.
  • Performance: Provides high performance for a wide range of applications.

Additional Details:

The XCS10-3TQG144C operates over a wide voltage range and offers a variety of configuration options. The device can be configured using JTAG, serial, or parallel configuration interfaces. The Spartan series devices also support a variety of development tools and libraries, making it easy for designers to create and debug their designs. The device is fabricated using a advanced CMOS process technology to achieve low power consumption and high performance.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7394 $58.6970
12+ $9.6327 $115.5924
19+ $9.3312 $177.2928
26+ $9.0298 $234.7748
34+ $8.7295 $296.8030
45+ $7.8263 $352.1835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess