EN
  • EN
  • DE

ADCLK944BCPZ-WP

Part No ADCLK944BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 7GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Series SiGe
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADCLK944
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910247-ADCLK944BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADCLK944BCPZ-WP CAD Model

Description

Analog Devices Inc. ADCLK944BCPZ-WP: Ultrafast Clock Data Buffer

The ADCLK944BCPZ-WP from Analog Devices Inc. is a high-performance, ultrafast clock data buffer that delivers exceptional signal integrity for demanding applications. This device is specifically designed to meet the needs of high-speed data acquisition systems, test and measurement equipment, and digital communication platforms where precise timing and signal fidelity are paramount.

Key Features

  • High-Speed Operation: The ADCLK944BCPZ-WP is capable of handling clock speeds that ensure high bandwidth and fast data throughput.
  • Low Jitter: With its low jitter performance, this buffer maintains the integrity of the clock signal, thus ensuring accurate timing information is preserved.
  • Multiple Outputs: It features four LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, allowing multiple devices to be driven simultaneously.
  • Wide Voltage Range: The device operates over a broad range of supply voltages, providing flexibility in system design and compatibility with various logic levels.
  • Robust Temperature Range: The ADCLK944BCPZ-WP is designed to perform reliably in a wide temperature range, making it suitable for industrial and outdoor applications where environmental conditions can be challenging.

Applications

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Test and measurement equipment
  • High-speed communication systems
  • Automated test equipment (ATE)

Quality and Reliability

The ADCLK944BCPZ-WP is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is not only space-efficient but also offers excellent thermal performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is built to meet high standards, ensuring long-term reliability and performance in critical systems.

Whether you are designing a sophisticated data acquisition system or a high-speed communication interface, the ADCLK944BCPZ-WP provides the speed, precision, and reliability needed to maintain signal integrity and system performance. Its robust design and flexible features make it an ideal choice for engineers looking to push the boundaries of speed and accuracy in their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess