EN
  • EN
  • DE

XC2C256-7PQ208I

Part No XC2C256-7PQ208I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 208QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer AMD Xilinx
Packaging Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 173
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number XC2C256
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1319628-XC2C256-7PQ208I
Ultra Librarian 3D Model Ultra Librarian XC2C256-7PQ208I CAD Model

Description

The XC2C256-7PQ208I is a complex programmable logic device manufactured by AMD Xilinx.

  • Mounting Type: Surface Mount
  • Package: 208-PQFP
  • Package Dimensions: 28x28
  • Number of I/Os: 173
  • In-System Programmable: Yes
  • Number of Gates: 6000
  • Delay Time tpd(1) max: 6.7 ns
  • Voltage Supply: 1.7V ~ 1.9V
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Operating Temperature: -40°C ~ 85°C
  • MSL Level: 3 (168 hours)
  • Product Status: Obsolete
  • RoHS Compliance: Not RoHS Compliant

You May Also Be Interested in

Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess