EN
  • EN
  • DE
  • IT

XC7A50T-L1CPG236I

Part No XC7A50T-L1CPG236I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 106 I/O 238CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 4075
Number of Logic Elements/Cells 52160
Total RAM Bits 2764800
Number of I/O 106
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 238-LFBGA, CSPBGA
Supplier Device Package 238-CSBGA (10x10)
Base Product Number XC7A50
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 1323450-XC7A50T-L1CPG236I
Ultra Librarian 3D Model Ultra Librarian XC7A50T-L1CPG236I CAD Model

Description

The AMD Xilinx XC7A50T-L1CPG236I is an integrated circuit (IC) that belongs to the Field Programmable Gate Array (FPGA) category.

  • Mounting Style: Surface Mount
  • Supplier Device Package: 238-CSBGA (10x10)
  • I/O: 106
  • LABs/CLBs: 4075
  • Logic Elements/Cells: 52160
  • Total RAM Bits: 2764800
  • Voltage - Supply: 0.95V to 1.05V
  • Temperature Range: -40°C to 100°C (TJ)
  • Package: 240
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Lowest to $140.3455
Amd
XC3142 - XC3000 SERIES FIELD PRO / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Amd
FPGA, 224 CLBS, 3500 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
FPGA, 8320 CLBS, 5000000 GATES
Need more? Email Us
Amd
IC FPGA 376 I/O 484FBGA / Spartan?-3E Field Programmable Gate Array (FPGA) IC 376 663552 33192 484-BBGA
Lowest to $188.6509

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0885 $90.1770
3+ $36.9957 $110.9871
5+ $35.8396 $179.1980
6+ $34.6835 $208.1010
8+ $33.5273 $268.2184
10+ $30.0590 $300.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess