EN
  • EN
  • DE

XC7A75T-2FTG256I

Part No XC7A75T-2FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 256FTBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 170 3870720 75520 256-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 5900
Number of Logic Elements/Cells 75520
Total RAM Bits 3870720
Number of I/O 170
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Base Product Number XC7A75
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-1923
Standard Package 90
Win Source Part Number 1323332-XC7A75T-2FTG256I
Ultra Librarian 3D Model Ultra Librarian XC7A75T-2FTG256I CAD Model

Description

The AMD Xilinx XC7A75T-2FTG256I is a field programmable gate array (FPGA) integrated circuit (IC) that belongs to the Embedded category.

  • Standard Package: 90
  • Mounting: Surface
  • Number of I/Os: 170
  • Number of LABs/CLBs: 5900
  • Number of Logic Elements/Cells: 75520
  • Total RAM Bits: 3870720
  • Voltage Supply: 0.95V to 1.05V
  • Supplier Device Package: 256-FTBGA (17x17)
  • Operating Temperature: -40°C to 100°C (TJ)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $143.3824 $143.3824
2+ $138.6029 $277.2058
3+ $124.2647 $372.7941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess