EN
  • EN
  • DE

XC7K325T-L2FBG676I

Part No XC7K325T-L2FBG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 400 I/O 676FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 25475
Number of Logic Elements/Cells 326080
Total RAM Bits 16404480
Number of I/O 400
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Base Product Number XC7K325
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318135-XC7K325T-L2FBG676I
Ultra Librarian 3D Model Ultra Librarian XC7K325T-L2FBG676I CAD Model

Description

The AMD Xilinx XC7K325T-L2FBG676I is a field-programmable gate array (FPGA) integrated circuit designed for embedded applications.

  • LABs/CLBs: 25475
  • Logic Elements/Cells: 326080
  • RAM Size: 16404480 bits
  • Voltage Supply: 0.97V to 1.03V
  • Temperature: -40°C to 100°C
  • Package: 676-FCBGA (27x27)
  • ROHS3: compliant
  • Application: aerospace and defense systems, industrial automation, and medical equipment

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $241.7685 $241.7685
2+ $216.7579 $433.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess