EN
  • EN
  • DE

XC7S25-2CSGA324I

Part No XC7S25-2CSGA324I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 324CSGA / Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1825
Number of Logic Elements/Cells 23360
Total RAM Bits 1658880
Number of I/O 150
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSGA (15x15)
Base Product Number XC7S25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 122-2115
Standard Package 1
Win Source Part Number 1323417-XC7S25-2CSGA324I
Ultra Librarian 3D Model Ultra Librarian XC7S25-2CSGA324I CAD Model

Description

The AMD Xilinx XC7S25-2CSGA324I is a mid-range field-programmable gate array (FPGA) integrated circuit designed for embedded applications.

  • Number of LABs/CLBs: 1825
  • Number of Logic Elements/Cells: 23360
  • Total RAM Bits: 1658880
  • Voltage Supply Range: 0.95V to 1.05V
  • Package: 324-CSGA
  • Number of I/O Pins: 150
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7248 $51.4496
5+ $21.1075 $105.5375
8+ $20.4479 $163.5832
11+ $19.7883 $217.6713
14+ $19.1287 $267.8018
18+ $17.1499 $308.6982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess