EN
  • EN
  • DE

XC7VX690T-2FFG1926C

Part No XC7VX690T-2FFG1926C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 720 I/O 1926FCBGA / Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 720 54190080 693120 1924-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 54150
Number of Logic Elements/Cells 693120
Total RAM Bits 54190080
Number of I/O 720
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 1924-BBGA, FCBGA
Supplier Device Package 1926-FCBGA (45x45)
Base Product Number XC7VX690
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323186-XC7VX690T-2FFG1926C
Ultra Librarian 3D Model Ultra Librarian XC7VX690T-2FFG1926C CAD Model

Description

The AMD Xilinx XC7VX690T-2FFG1926C is a Field Programmable Gate Array (FPGA) integrated circuit that has 54150 LABs/CLBs, 693120 logic elements/cells, and 54190080 total RAM bits.

  • LABs/CLBs: 54150
  • Logic Elements/Cells: 693120
  • Total RAM Bits: 54190080
  • I/Os: 720
  • Voltage Supply: 0.97V to 1.03V
  • Supplier Device Package: 1926-FCBGA (45x45)
  • Operating Temperature: 0°C to 85°C (TJ)
  • REACH: REACH unaffected
  • ROHS3 Compliant: Compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess