EN
  • EN
  • DE

XC7Z014S-1CLG400C

Part No XC7Z014S-1CLG400C
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 400BGA / Single ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Artix™-7 FPGA, 65K Logic Cells 667MHz 400-CSPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Single ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Artix™-7 FPGA, 65K Logic Cells
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Number of I/O 125
Base Product Number XC7Z014
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 122-2010
Standard Package 90
Win Source Part Number 1323420-XC7Z014S-1CLG400C
Ultra Librarian 3D Model Ultra Librarian XC7Z014S-1CLG400C CAD Model

Description

The AMD Xilinx XC7Z014S-1CLG400C is a single ARM Cortex-A9 MPCore processor with CoreSight, which operates @ a speed of 667MHz.

  • Architecture: MCU and FPGA
  • RAM Size: 256KB
  • Logic Cells: 65K
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Peripherals: DMA
  • Supplier Device Package: 400-CSPBGA (17x17)
  • Operating Temperature Range: 0°C to 85°C
  • RoHS3 Compliant: Yes
  • ECCN: 3A991D

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess