EN
  • EN
  • DE

LTPL-M03614ZS57-F1

Part No LTPL-M03614ZS57-F1
Manufacturer LITE-ON Technology
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LUXEON M03 WHT SQ 5700K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5700K 5-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 1691lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 38.5V
Lumens/Watt @ Current - Test 125 lm/W
Current - Max 400mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Size / Dimension 15.85mm L x 15.85mm W
Height 1.60mm
Light Emitting Surface (LES) 8.90mm Dia
Lens Type Flat
Ultra Librarian 3D Model Ultra Librarian LTPL-M03614ZS57-F1 CAD Model

Description

NULL

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess