EN
  • EN
  • DE

XCKU15P-L1FFVA1156I

Part No XCKU15P-L1FFVA1156I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 516 I/O 1156FCBGA / Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 65340
Number of Logic Elements/Cells 1143450
Total RAM Bits 82329600
Number of I/O 516
Voltage - Supply 0.698V ~ 0.876V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1156-FCBGA (35x35)
Base Product Number XCKU15
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318192-XCKU15P-L1FFVA1156I
Ultra Librarian 3D Model Ultra Librarian XCKU15P-L1FFVA1156I CAD Model

Description

The AMD Xilinx XCKU15P-L1FFVA1156I is a high-performance FPGA (Field Programmable Gate Array) manufactured by AMD Xilinx.

  • I/O Pins: 516
  • LABs/CLBs: 65340
  • Logic Elements/Cells: 1143450
  • Total RAM Bits: 82329600
  • Voltage Supply: 0.698V to 0.876V
  • Suitable for: use in embedded systems
  • Package: 1156-FCBGA (35x35)
  • Temperature Range: -40°C to 100°C
  • Qualities: reliable and efficient component for electronic systems

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess