EN
  • EN
  • DE

XCKU3P-1SFVB784I

Part No XCKU3P-1SFVB784I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 256 I/O 784FCBGA / Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 256 31641600 355950 784-BFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 20340
Number of Logic Elements/Cells 355950
Total RAM Bits 31641600
Number of I/O 256
Voltage - Supply 0.825V ~ 0.876V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 784-BFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
Base Product Number XCKU3
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318206-XCKU3P-1SFVB784I
Ultra Librarian 3D Model Ultra Librarian XCKU3P-1SFVB784I CAD Model

Description

The AMD Xilinx 1318206-XCKU3P-1SFVB784I is an FPGA integrated circuit with 256 I/O and 20340 LABs/CLBs.

  • Logic Elements/Cells: 355950
  • RAM Bits: 31641600
  • Voltage Range: 0.825V to 0.876V
  • Mounting Type: Surface Mountable
  • Package: 784-FCBGA (23x23)
  • Operating Temperature: -40°C to 100°C (TJ)
  • ROHS Compliance: ROHS3 compliant
  • ECCN: 3A991D
  • MSL Level: 4 (72 hours)
  • Packaging: Tray

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $644.7818 $644.7818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess