EN
  • EN
  • DE

XQR2V3000-4CG717M

Part No XQR2V3000-4CG717M
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 717
RoHS Non-Compliant
Win Source Part Number 1232681-XQR2V3000-4CG717M
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQR2V3000-4CG717M CAD Model

Description

The XQR2V3000-4CG717M is a radiation-hardened Virtex-II FPGA from Xilinx. Specifically designed for aerospace and defense applications, this FPGA provides robust performance and reliability in harsh radiation environments. The part is qualified for space applications.

Applications

  • Spacecraft on-board processing
  • Satellite communications
  • Aerospace electronics
  • High-altitude avionics
  • Radiation-intensive environments

Features

  • Radiation Hardening: Designed to withstand high levels of radiation exposure.
  • Logic Cells: 3 million equivalent logic cells.
  • Block RAM: Integrated block RAM for on-chip data storage.
  • DSP Slices: Dedicated DSP slices for signal processing applications.
  • I/O: High number of I/O pins for interfacing with external devices.
  • Clock Management: Advanced clock management circuitry.
  • Package: CG717 package, a ceramic column grid array for enhanced reliability.
  • Operating Temperature: Extended temperature range to support operation in extreme environments.

Benefits

  • Radiation Tolerance: Ensures reliable operation in radiation-intensive environments.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Reliability: Designed for high reliability and long-term operation.

Additional Details

The XQR2V3000-4CG717M is built on a robust architecture optimized for radiation environments. It undergoes rigorous testing and qualification to ensure compliance with aerospace standards. This FPGA is often used in critical systems where failure is not an option. Xilinx provides comprehensive design tools and support for developing applications targeting this device.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess