Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr XP Power
Series JCA (6W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 18V
Voltage - Output 1 3.3V
Current - Output (Max) 1.52A
Power (Watts) 6 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 100°C
Efficiency 82%
Mounting Type Through Hole
Package / Case 24-DIP Module, 7 Leads
Size / Dimension 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Standard Number 62368-1
Base Product Number JCA0612
Standard Package 16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1337479-JCA0612S03
Ultra Librarian 3D Model Ultra Librarian JCA0612S03 CAD Model

Description

The XP Power JCA (6W) series isolated module DC-DC converter is a reliable and efficient power supply that is perfect for your electronic devices.

  • Overcurrent Protection (OCP): Yes
  • Overvoltage Protection (OVP): Yes
  • Short Circuit Protection (SCP): Yes
  • Undervoltage Lockout (UVLO): Yes
  • Manufacturer: XP Power
  • Series: JCA (6W)
  • Package: Standard
  • Power Rating: 6W
  • Voltage Isolation: 1.5 kV
  • Current Output: 1.52A
  • Package / Case: 24-DIP Module, 7 Leads
  • Temperature Range: -40°C to 100°C

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 5V 20W / Module DC-DC 24VIN 1-OUT 5V 4A 20W 6-Pin
Need more? Email Us
ECAD model for IES020YG-A
Bel Power Solutions
DC/DC CONVERTER 5V 12W
Need more? Email Us
ECAD model for IAS010ZG-2
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP DUAL / Module DC-DC 12VIN 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Module Tube
Need more? Email Us
ECAD model for CRV1D1212SC
Texas Instruments
IC REG ISOLATED 5V 0.4A 7DIP
Lowest to $35.3884
ECAD model for DCP021205PG4
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
GE Critical Power
CONVERTER DC/DC 12V 30W OUT / Module DC-DC 48VIN 1-OUT 12V 3A 30W 9-Pin
Need more? Email Us
ECAD model for JW030B1-M
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
XP Power
DC/DC CONVERTER 12V 3W / Module DC-DC 48VIN 1-OUT 12V 0.25A 3W 7-Pin SIP
Need more? Email Us
ECAD model for IT4812SA
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-25MA SIP / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR105C

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention