EN
  • EN
  • DE

112KD10

Part No 112KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 10MM, 1100V 2.5KA, BULK / 1.1 kV 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 680 V
Maximum DC Volts 895 V
Varistor Voltage (Min) 990 V
Varistor Voltage (Typ) 1.1 kV
Varistor Voltage (Max) 1.21 kV
Current - Surge 2.5 kA
Energy 115J
Number of Circuits 1
Capacitance @ Frequency 90 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 10mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-112KD10
Standard Package 400
Win Source Part Number 1334721-112KD10
Ultra Librarian 3D Model Ultra Librarian 112KD10 CAD Model

Description

The Yageo 112KD10 is a high-quality TVS-Varistor, MOVs circuit protection component that is widely used in various electronic devices.

  • Manufacturer: Yageo
  • Product Number: 112KD10
  • Type: TVS-Varistor, MOVs
  • Standard Package: 400
  • Mounting: Through Hole
  • Win Source Part Number: 1334721-112KD10
  • Category: Circuit Protection>TVS-Varistors, MOVs
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Temperature Range: -40°C ~ 105°C

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0534 $50.1960
2,280+ $0.0439 $100.0920
3,530+ $0.0425 $150.0250
4,870+ $0.0411 $200.1570
6,285+ $0.0398 $250.1430
8,430+ $0.0356 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess