EN
  • EN
  • DE

2RK1800M-6

Part No 2RK1800M-6
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1800V 3KA 1 POLE SMD REEL / Gas Discharge Tube 1800 V 3000A (3kA) ±20% 1 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 1800 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361202-2RK1800M-6
Ultra Librarian 3D Model Ultra Librarian 2RK1800M-6 CAD Model

Description

The YAGEO 2R-6 Gas Discharge Tube Arrester is a surface mount component designed for circuit protection.

  • Voltage Rating: 1800V
  • Impulse Discharge Current: 3000A
  • Package: 2-SMD Cylinder Square End
  • Mounting: Surface Mount
  • Tolerance: ±20%
  • Packaging: Tape and Reel
  • HTSUS Code: 8536.30.8000
  • Manufacturer: YAGEO

You May Also Be Interested in

Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2098 $50.3520
585+ $0.1722 $100.7370
900+ $0.1668 $150.1200
1,240+ $0.1614 $200.1360
1,605+ $0.1560 $250.3800
2,145+ $0.1399 $300.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess