EN
  • EN
  • DE

2RK3600L-5/B

Part No 2RK3600L-5/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 3600V 3KA 2 POLE TH / Gas Discharge Tube 3600 V 3000A (3kA) ±20% 2 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-5
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 3600 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361267-2RK3600L-5/B
Ultra Librarian 3D Model Ultra Librarian 2RK3600L-5/B CAD Model

Description

The YAGEO 2R-5 series gas discharge tube arrester is a circuit protection component used in applications requiring protection against voltage surges and transients.

  • Function: Spark-over Voltage Protection
  • Voltage Rating: 3600V
  • Impulse Discharge Current: 3000A
  • Package: Axial Cylinder
  • Mounting Type: Through Hole
  • Tolerance: ±20%
  • Product Status: Active

You May Also Be Interested in

EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2255 $50.7375
545+ $0.1850 $100.8250
840+ $0.1792 $150.5280
1,155+ $0.1735 $200.3925
1,495+ $0.1677 $250.7115
2,000+ $0.1503 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess