EN
  • EN
  • DE

2RL075M-5

Part No 2RL075M-5
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 5KA 2 POLE SMD REEL  /  Gas Discharge Tube 75 V 5000A (5kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-5
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names 13-2RL075M-5TR
Standard Package 800
Win Source Part Number 1002400-2RL075M-5
Ultra Librarian 3D Model Ultra Librarian 2RL075M-5 CAD Model

Description

The Yageo 2RL075M-5 is a gas discharge tube arrester (GDT) that is designed to protect electronic devices from voltage surges.

  • Series: Yageo 2R-5 series
  • Voltage Rating: 75V
  • Impulse Discharge Current: 5kA (8/20µs)

You May Also Be Interested in

Bourns Inc.
GDT 90V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 230V 5KA 3 POLE SMD
Lowest to $1.7393
Bourns Inc.
GDT 1000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 500V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 230V 40KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 1600V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2051 $50.2495
595+ $0.1683 $100.1385
925+ $0.1630 $150.7750
1,270+ $0.1578 $200.4060
1,640+ $0.1525 $250.1000
2,195+ $0.1368 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess