EN
  • EN
  • DE

2RM120L-8/B

Part No 2RM120L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 120V 10KA 2 POLE TH / Gas Discharge Tube 120 V 10000A (10kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 120 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361271-2RM120L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RM120L-8/B CAD Model

Description

The 2RM120L-8/B is a gas discharge tube arrester (GDT) from YAGEO.

  • Series: 2R-8x6
  • Mounting Type: Through-hole
  • DC Spark Over Voltage: 120V
  • Impulse Discharge Current: 10kA (10,000A) with a 8/20µs waveform
  • Number of Poles: 2
  • Fail Short: No
  • RoHS Compliant: Yes
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess