EN
  • EN
  • DE

2RM470M-8-S

Part No 2RM470M-8-S
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 470V 10KA 2 POLE SMD / Gas Discharge Tube 470 V 10000A (10kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 470 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361277-2RM470M-8-S
Ultra Librarian 3D Model Ultra Librarian 2RM470M-8-S CAD Model

Description

The YAGEO 2R-8x6 series gas discharge tube arrester provides reliable circuit protection against voltage surges.

  • Mounting Type: Surface Mount
  • Package / Case: 2-SMD Cylinder Square End
  • DC Spark Over Voltage: 470V
  • Impulse Discharge Current: 10kA
  • Tolerance: ±20%
  • ECCN: EAR99

You May Also Be Interested in

EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess