EN
  • EN
  • DE

MAX1022BETX+

Part No MAX1022BETX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 10BIT 225K 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, DAC
Number of Channels 12
Resolution (Bits) 10 b
Sampling Rate (Per Second) 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX1022
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 700870-MAX1022BETX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1022BETX+ CAD Model

Description

Product Overview: MAX1022BETX+ from Maxim Integrated

The MAX1022BETX+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision measurements in a compact package. This device is part of Maxim's family of multichannel ADCs that are ideal for a wide range of applications including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The MAX1022BETX+ offers a 10-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Channels: It features 4 pseudo-differential input channels, providing flexibility for various signal acquisition needs.
  • Sampling Rate: This ADC has a maximum sampling rate of 300ksps, which allows for high-speed data collection and real-time monitoring.
  • Interface: The device comes with a serial interface that is SPI/QSPI/MICROWIRE compatible, making it easily integrable with most microcontrollers and digital systems.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.25V, accommodating various system power requirements.
  • Temperature Range: The MAX1022BETX+ is designed to work within an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Housed in a compact 36-TQFN-EP package, it saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX1022BETX+ makes it an excellent choice for a multitude of applications. Its precise conversion capabilities are well-suited for:

  • Automated test equipment
  • Battery-powered devices
  • Data acquisition systems
  • Process control and monitoring
  • Medical instrumentation

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1022BETX+ is no exception. Customers can expect consistent performance and durability from this device. Additionally, Maxim provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

In conclusion, the MAX1022BETX+ ADC is a feature-rich, reliable solution for precise data conversion needs, offering the quality and support expected from a leading manufacturer like Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess