EN
  • EN
  • DE

30201063

Part No 30201063
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 0°C 1 kOhms
RTD Material Platinum (Pt)
Temperature Range - Operating -40°C ~ 150°C
Temperature Coefficient 3850ppm/°C
Current 300 µA
Mounting Type Surface Mount
Case / Package Nonstandard, SMD
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572928-30201063
Ultra Librarian 3D Model Ultra Librarian 30201063 CAD Model

Description

N

You May Also Be Interested in

Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 0.2% PROBE
Need more? Email Us
Yageo
SENSOR RTD 1KOHM 0.15% 2SIP
Lowest to $7.1676
Honeywell
SENSOR RTD 1KOHM RADIAL
Need more? Email Us
Honeywell
SENSOR RTD 1KOHM RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess