EN
  • EN
  • DE

561KD14

Part No 561KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 560 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bag
Maximum AC Volts 350 V
Maximum DC Volts 460 V
Varistor Voltage (Min) 504 V
Varistor Voltage (Typ) 560 V
Varistor Voltage (Max) 616 V
Current - Surge 6 kA
Energy 185J
Number of Circuits 1
Capacitance @ Frequency 360 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 14mm
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-561KD14
Standard Package 300
Win Source Part Number 1334773-561KD14
Ultra Librarian 3D Model Ultra Librarian 561KD14 CAD Model

Description

The Yageo 561KD14 is a Transient Voltage Suppressor (TVS) varistor, specifically a Metal Oxide Varistor (MOV), designed to protect electronic circuits from voltage surges and transient events. It provides a clamping voltage that limits the peak voltage applied to sensitive components, preventing damage from electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications:

  • Power Supplies
  • Consumer Electronics (e.g., TVs, DVD players)
  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Electronics

Features:

  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Wide Operating Voltage Range: Suitable for use in various voltage environments.
  • Low Leakage Current: Minimizes leakage current to ensure efficient operation.
  • RoHS Compliant: Complies with RoHS regulations, ensuring environmental friendliness.
  • Compact Size: Available in various package sizes to fit different application requirements.

Benefits:

  • Protection Against Voltage Surges: Safeguards electronic circuits from damage due to voltage transients.
  • Improved System Reliability: Enhances the reliability and longevity of electronic devices.
  • Reduced Downtime: Minimizes downtime by preventing component failures due to voltage surges.
  • Cost-Effective Solution: Offers a cost-effective solution for protecting sensitive electronic components.
  • Easy Integration: Simple to integrate into existing circuit designs.

The 561KD14 has a maximum surge current rating that varies depending on the waveform and duration of the surge. Its clamping voltage is specified to provide a safe operating range for protected components. The varistor's capacitance is also an important parameter, as it can affect the performance of high-frequency circuits. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The 561 represents the varistor voltage, specifically 560V. The KD14 represents the device series and size. The Yageo varistors are manufactured using advanced ceramic materials and undergo rigorous testing to ensure high quality and reliability.

You May Also Be Interested in

Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1262 $50.4800
970+ $0.1036 $100.4920
1,500+ $0.1003 $150.4500
2,060+ $0.0971 $200.0260
2,665+ $0.0939 $250.2435
3,565+ $0.0842 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,940 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess