EN
  • EN
  • DE

LM385BMX

Part No LM385BMX
Manufacturer Texas Instruments
Description LM185/LM285/LM385 Adjustable Micropower Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199203-LM385BMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BMX CAD Model

Description

The LM385BMX is a precision micropower voltage reference from Texas Instruments, renowned for its high-quality semiconductor products. This particular device offers a stable and precise reference voltage, making it an essential component in a wide range of electronic applications.

Key Features

  • Voltage Accuracy: The LM385BMX provides a highly accurate output voltage with minimal deviation, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed for micropower operations, this voltage reference consumes very little power, making it ideal for battery-powered and energy-sensitive systems.
  • Wide Operating Current Range: It operates over a broad current range, giving designers flexibility in various circuit configurations.
  • Stable Over Temperature: The device maintains its accuracy across a wide temperature range, which is crucial for applications that experience environmental changes.

Applications

The LM385BMX is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Power supplies
  • Data acquisition systems
  • Analog-to-digital converters
  • Instrumentation

Product Specifications

Parameter Value
Output Voltage Typically 1.235V
Package Type SOIC (Small Outline Integrated Circuit)
Operating Temperature Range -40°C to +85°C
Initial Accuracy ±1%

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM385BMX undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Ordering Information

The LM385BMX is available in bulk or tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed ordering and shipping information, contact Texas Instruments or an authorized distributor.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess