EN
  • EN
  • DE
  • IT

AT0603BRD076K8L

Part No AT0603BRD076K8L
Manufacturer Yageo
Catalog Resistors
Description Thin Film Resistors - SMD 0603 6.8kOhms 0.1 % 25PPM 100mW AECQ200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AT
Resistance 6.8 kOhms
Tolerance 0.1 %
Power Rating 100 mW (1/10 W)
Case Code - in 0603
Case Code - mm 1608
Temperature Coefficient 25 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Qualification AEC-Q200
Voltage Rating 75 V
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.45 mm (0.018 in)
Length 1.6 mm (0.063 in)
Operating Temperature Range - 55 C to + 125 C
Product Precision Automotive Thin Film SMD
Technology Thin Film
Termination Style SMD/SMT
Width 0.8 mm (0.031 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thin Film Resistors
Standard Pack Qty 5000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AT0603BRD076K8L CAD Model

You May Also Be Interested in

Vishay
RES SMD 3.9K OHM 1% 1/10W 0603
Lowest to $0.0136
Vishay
RES SMD 20K OHM 1% 1/3W 0603
Lowest to $0.0345
Vishay
RES SMD 10K OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES SMD 430K OHM 1% 1/16W 0402
Lowest to $0.0207
Vishay
RES SMD 10K OHM 1% 1/10W 0603
Lowest to $0.0109
Vishay
RES SMD 3.9K OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 8.06 OHM 1% 1/16W 0402
Lowest to $0.0144
Draloric
RES 1.8K OHM 5W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 82 OHM 1% 1/16W 0402
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess