EN
  • EN
  • DE

B32-150-LF

Part No B32-150-LF
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 150V 500A 2 POLE SMD / Gas Discharge Tube 150 V 500A ±30% 2 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series B32
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 150 V
Impulse Discharge Current (8/20µs) 500A
Tolerance ±30%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361255-B32-150-LF
Ultra Librarian 3D Model Ultra Librarian B32-150-LF CAD Model

Description

The YAGEO 1361255-B32-150-LF is a Gas Discharge Tube Arrester (GDT) used for circuit protection.

  • DC Spark Over Voltage: 150V
  • Impulse Discharge Current: 500A
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Series: YAGEO B32
  • Fail Short: Does Not Fail Short

You May Also Be Interested in

Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1398 $50.3280
875+ $0.1147 $100.3625
1,350+ $0.1112 $150.1200
1,860+ $0.1076 $200.1360
2,405+ $0.1040 $250.1200
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,800 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess