EN
  • EN
  • DE

BK12001002

Part No BK12001002
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 200V 3KA 1 POLE TH BOX / Gas Discharge Tube 200 V 3000A (3kA) ±20% 1 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series BK1
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 200 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361460-BK12001002
Ultra Librarian 3D Model Ultra Librarian BK12001002 CAD Model

Description

The BK12001002 is a gas discharge tube arrester (GDT) from YAGEO.

  • DC Spark Over Voltage: 200V
  • Impulse Discharge Current: 3000A (3kA) with a ±20% tolerance
  • Number of Poles: 1
  • Mounting Type: Through-Hole
  • Package: Axial Cylinder
  • MSL Level: Unlimited

You May Also Be Interested in

Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0840 $50.4000
1,455+ $0.0689 $100.2495
2,250+ $0.0668 $150.3000
3,100+ $0.0646 $200.2600
4,000+ $0.0625 $250.0000
5,360+ $0.0560 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess