EN
  • EN
  • DE

BK12002002-M

Part No BK12002002-M
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 400V 3KA 1 POLE REEL 13" / Gas Discharge Tube 400 V 3000A (3kA) ±20% 1 Pole User Defined
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series BK1-M
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 400 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type User Defined
Package / Case Cylinder No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361473-BK12002002-M
Ultra Librarian 3D Model Ultra Librarian BK12002002-M CAD Model

Description

The 1361473-BK12002002-M is a gas discharge tube arrester (GDT) from YAGEO's BK1-M series.

  • DC Spark Over Voltage: 400 V
  • Impulse Discharge Current: 3000A (3kA) ±20%
  • Pole Count: Single-Pole
  • Fail-Short: No
  • Package: Cylinder No-Lead
  • Mounting: User-Defined
  • HTSUS: 8536.30.8000
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
GDT 230V 2KA 2 POLE SMD
Lowest to $1.3098
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess