EN
  • EN
  • DE

BK12025002-H

Part No BK12025002-H
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 5000V 3KA 2 POLE TH / Gas Discharge Tube 5000 V 3000A (3kA) ±20% 2 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series BK1-H
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 5000 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361475-BK12025002-H
Ultra Librarian 3D Model Ultra Librarian BK12025002-H CAD Model

Description

The BK12025002-H is a gas discharge tube arrester designed for circuit protection and manufactured by YAGEO.

  • Series: BK1-H
  • Packaging: Box
  • Voltage - Rated: 5000V
  • Impulse Discharge Current: 3000A (3kA)
  • Number of Poles: 2
  • Tolerance: ±20%
  • Mounting Type: Through Hole
  • Operating Temperature: Wide Temperature Range
  • Package / Case: Axial Cylinder

You May Also Be Interested in

Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
520+ $0.1934 $100.5680
805+ $0.1874 $150.8570
1,105+ $0.1814 $200.4470
1,430+ $0.1753 $250.6790
1,910+ $0.1572 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess