EN
  • EN
  • DE

C1206JRNPO0BN102

Part No C1206JRNPO0BN102
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820044-C1206JRNPO0BN102
Ultra Librarian 3D Model Ultra Librarian C1206JRNPO0BN102 CAD Model

Description

The C1206JRNPO0BN102 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features a 1000 pF (102) capacitance value with a ±5% tolerance (J). The dielectric material is NPO (also known as C0G), which provides excellent stability over temperature and voltage variations. The capacitor is housed in a 1206 case size, indicating its physical dimensions (12 refers to 0.12 inches in length, and 06 refers to 0.06 inches in width). It is designed for surface mount technology (SMT) applications.

Applications:

  • High-Frequency Circuits: Used in RF and microwave circuits due to its low loss and stable characteristics.
  • Timing Circuits: Employed in oscillators and timing circuits where stability is critical.
  • Filtering Applications: Used in power supply filtering and signal filtering circuits.
  • Bypass Capacitors: Provides local decoupling for integrated circuits.
  • Analog Circuits: Utilized in precision analog circuits requiring stable capacitance values.

Features:

  • NPO/C0G Dielectric: Offers excellent temperature stability and low dielectric loss.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Small Size: Compact 1206 case size for high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit performance.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Stable Performance: NPO dielectric ensures consistent capacitance over a wide temperature range.
  • High Reliability: Ceramic construction provides excellent reliability and long life.
  • Reduced Noise: Low ESR minimizes noise and improves signal integrity.
  • Simplified Assembly: SMT design allows for easy integration into automated assembly lines.
  • Versatile Applications: Suitable for a wide range of applications requiring stable and reliable capacitance.

Additional Details:

The C1206JRNPO0BN102 capacitor is a reliable component for applications demanding stable performance over varying environmental conditions. The NPO/C0G dielectric exhibits minimal capacitance change with temperature, making it ideal for critical timing and filtering circuits. The 1206 case size provides a good balance between size and capacitance value. This capacitor is commonly used in communication systems, medical devices, and industrial equipment. Designers should refer to the datasheet for detailed specifications, including voltage rating, temperature coefficient, and insulation resistance, to ensure optimal performance in their specific application. Proper handling and soldering techniques are essential to maintain the integrity and reliability of the capacitor during assembly.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess