EN
  • EN
  • DE

H5WRAGESM8W-N6L

Part No H5WRAGESM8W-N6L
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description HBM2E 1.6GHz 8Hi 16Gb/128Gb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943750-H5WRAGESM8W-N6L
Series *
Ultra Librarian 3D Model Ultra Librarian H5WRAGESM8W-N6L CAD Model

Description

The H5WRAGESM8W-N6L is a memory component manufactured by Hynix Semiconductor. Based on the part number structure, it is likely a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip, possibly a mobile DDR variant (LPDDR) optimized for low power consumption. The 'N6L' likely indicates a specific speed grade, operating temperature, and packaging configuration.

Applications

  • Smartphones
  • Tablets
  • Mobile computing devices
  • Embedded systems with low-power requirements
  • Portable gaming devices

Features

  • Low voltage operation (characteristic of LPDDR)
  • High memory bandwidth
  • Small package size
  • DDR SDRAM architecture for fast data transfer
  • Optimized for power efficiency

Benefits

  • Extended battery life in mobile devices
  • Improved system responsiveness
  • Reduced heat dissipation
  • Compact design for space-constrained applications
  • Enhanced user experience

Additional Details

The H5WRAGESM8W-N6L is designed to meet the power and performance requirements of modern mobile devices. The exact capacity, speed, and voltage specifications can be found in the Hynix datasheet. It likely uses a BGA (Ball Grid Array) package for high pin density and efficient surface mounting. Understanding the specific LPDDR standard it adheres to (e.g., LPDDR3, LPDDR4) requires consulting the datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess