EN
  • EN
  • DE

CA0612KRX7R9BB472

Part No CA0612KRX7R9BB472
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 4700PF 50V X7R 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 4700pF Isolated Capacitor 4 Array X7R 0612 (1632 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number , 13-CA0612KRX7R9BB472TR, 13-CA0612KRX7R9BB472CT, CA0612KRX7R9BB472-ND, 13-CA0612KRX7R9BB472DKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865718-CA0612KRX7R9BB472
Ultra Librarian 3D Model Ultra Librarian CA0612KRX7R9BB472 CAD Model

Description

The Yageo CA series capacitor is a 4700pF isolated capacitor with a 4 array X7R dielectric material.

  • Mounting: Surface mount component
  • Package: 0612 (1632 Metric)
  • Packaging: Reel - TR
  • Category: Capacitors
  • ECCN: EAR99
  • Popularity: Medium
  • Quantity per Package: 4000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 23 weeks
  • REACH Status: REACH unaffected
  • HTSUS Code: 8532.24.0020

You May Also Be Interested in

Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 0805
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 68PF 50V CH 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1269 $50.1255
965+ $0.1041 $100.4565
1,490+ $0.1009 $150.3410
2,050+ $0.0976 $200.0800
2,650+ $0.0944 $250.1600
3,550+ $0.0846 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess