EN
  • EN
  • DE

CC0201KRX7R5BB104

Part No CC0201KRX7R5BB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 6.3V X7R 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 13-CC0201KRX7R5BB104TR, 13-CC0201KRX7R5BB104CT, 13-CC0201KRX7R5BB104DKR
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865890-CC0201KRX7R5BB104
Ultra Librarian 3D Model Ultra Librarian CC0201KRX7R5BB104 CAD Model

Description

The Yageo CC0201KRX7R5BB104 is a popular component used in various electronic devices.

  • Popularity: Medium
  • Description: ±10% 6.3V ceramic capacitor X7R 0201 (0603 Metric)
  • Supply and Demand Status: Limited

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0396
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0120 $50.0400
10,205+ $0.0098 $100.0090
15,790+ $0.0095 $150.0050
21,740+ $0.0092 $200.0080
28,090+ $0.0089 $250.0010
37,500+ $0.0080 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643,800 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess