EN
  • EN
  • DE
  • IT

CC0603JRX7R9BB152

Part No CC0603JRX7R9BB152
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1500PF 50V X7R 0603 / 1500 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8532.24.0020
Win Source Part Number 1359095-CC0603JRX7R9BB152
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Lead Style -
Lead Spacing -
Thickness (Max) 0.035" (0.90mm)
Height - Seated (Max) -
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount, MLCC
Failure Rate -
Applications General Purpose
Ratings -
Features -
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient X7R
Voltage - Rated 50V
Tolerance ±5%
Capacitance 1500 pF
Product Status Active
Package Tape & Reel
Series CC
Mfr YAGEO
Category Capacitors - Ceramic Capacitors
Ultra Librarian 3D Model Ultra Librarian CC0603JRX7R9BB152 CAD Model

Description

The 1359095-CC0603JRX7R9BB152 is a ceramic capacitor from YAGEO's CC series.

  • Type: MLCC
  • Mounting Type: Surface Mount
  • Capacitance: 1500 pF
  • Voltage Rating: 50V
  • Tolerance: ±5%
  • Temperature Coefficient: X7R
  • Application: General Purpose
  • Temperature Range: -55°C to 125°C
  • Package Size: 0603 (1608 Metric)
  • Dimensions: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Thickness: 0.035" (0.90mm)
  • Packaging: Tape & Reel
  • REACH Status: Unaffected
  • Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13,160+ $0.0038 $50.0080
31,250+ $0.0032 $100.0000
48,390+ $0.0031 $150.0090
66,670+ $0.0030 $200.0100
86,210+ $0.0029 $250.0090
115,385+ $0.0026 $300.0010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,580 pieces
MOQ: 13160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess