EN
  • EN
  • DE
  • IT

CC0603KRX7R6BB105

Part No CC0603KRX7R6BB105
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1UF 10V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-1796-6, 311-1796-1, 311-1796-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865929-CC0603KRX7R6BB105
Ultra Librarian 3D Model Ultra Librarian CC0603KRX7R6BB105 CAD Model

Description

This Yageo CC series ceramic capacitor is a high-quality electronic component that is designed to operate in a wide temperature range of -55°C to 125°C.

  • Capacitance: ±10% 10V
  • Package: 0603 (1608 Metric)
  • Mounting: Surface-mount, multilayer ceramic capacitor (MLCC)
  • Package: Reel
  • Series: CC
  • Popularity: Medium
  • Estimated Production Lead Time: 23 weeks
  • REACH: Unaffected

You May Also Be Interested in

Taiyo Yuden
CAP CER 0.068UF 25V X5R 0603 / 0.068 μF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
Pulse
CAP CER 0.22UF 10V X7R 0603
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.068UF 630V X7R RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 2200PF 1KV X7R 1812 / 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Lowest to $0.3661
Pulse
CAP CER 0.039UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 270PF 50V C0G/NP0 0603 / 270 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Samsung
CAP CER 4700PF 50V X7R 0805 / 4700 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.2060
Samsung
CAP CER 6800PF 50V X7R 0603 / 6800 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0205 $56.0675
6,670+ $0.0168 $112.0560
10,345+ $0.0162 $167.5890
14,185+ $0.0158 $224.1230
18,385+ $0.0152 $279.4520
24,595+ $0.0137 $336.9515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess