EN
  • EN
  • DE

CFR-50JR-52-120R

Part No CFR-50JR-52-120R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 120 OHM 5% 1/2W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 120 Ohms
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Carbon Film
Features Automotive AEC-Q200
Temperature Coefficient -500/ +350ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.130" Dia x 0.354" L (3.30mm x 9.00mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1588379-CFR-50JR-52-120R
Ultra Librarian 3D Model Ultra Librarian CFR-50JR-52-120R CAD Model

Description

N

You May Also Be Interested in

IRC - a TT electronics Company.
RES METAL 0.02 OHM 5W 1% RADIAL
Need more? Email Us
TE Connectivity
Fixed Resistor, Wire Wound, 5W,
Need more? Email Us
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
IRC - a TT electronics Company.
RES METAL 0.02 OHM 1W 1% RADIAL
Need more? Email Us
Yageo
47Ω 250mW Metal Film Resistor ±5% Through Hole,D2.4xL6.3mm Through Hole Resistors RoHS
Lowest to $0.0210
Welwyn Components Limited
WHS10N-100RJA01 Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 100 Ohm 10W 5% Tol. datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
TE Connectivity
RES 100K OHM 5% 2W AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES 47 OHM 1W 5% AXIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess