EN
  • EN
  • DE

KNP200JT-73-220R

Part No KNP200JT-73-220R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 220 OHM 5% 2W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr YAGEO
Series KNP
Package Tape & Box (TB)
Product Status Active
Resistance 220 Ohms
Tolerance ±5%
Power (Watts) 2W
Composition Wirewound
Features Flame Retardant Coating, Safety
Temperature Coefficient ±300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.205" Dia x 0.610" L (5.20mm x 15.50mm)
Height - Seated (Max) -
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1374724-KNP200JT-73-220R
Ultra Librarian 3D Model Ultra Librarian KNP200JT-73-220R CAD Model

Description

The YAGEO 1374724-KNP200JT-73-220R is a wirewound resistor with a resistance of 220 Ohms and a power rating of 2W.

  • Resistance: 220 Ohms
  • Power (Watts): 2W
  • Tolerance: ±5%
  • Temperature Coefficient: ±300ppm/°C
  • Mounting Type: Through Hole
  • Package / Case: Axial
  • Size / Dimension: 0.205" Dia x 0.610" L (5.20mm x 15.50mm)
  • Series: KNP
  • Operating Temperature: -40°C ~ 200°C
  • Features: Flame Retardant Coating, High Temperature
  • Number of Terminations: 2
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
RES 390 OHM 5% 3W AXIAL
Lowest to $0.2537
TE Connectivity
Fixed Resistor, Wire Wound, 11W,
Need more? Email Us
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
IRC - a TT electronics Company.
RES METAL 0.02 OHM 5W 1% RADIAL
Need more? Email Us
Uniroyal Electronics Industry Co., Ltd.
300Ω 2W Metal Oxide Film Resistor ±350ppm/℃ ±5% Through Hole,D4.5xL11.5mm Through Hole Resistors RoHS
Lowest to $0.0240
TE Connectivity
RES 100K OHM 5% 2W AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.015 OHM 3W 1% RADIAL
Need more? Email Us
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.02 OHM 1W 1% RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0465 $50.2200
2,620+ $0.0382 $100.0840
4,055+ $0.0370 $150.0350
5,590+ $0.0358 $200.1220
7,230+ $0.0346 $250.1580
9,680+ $0.0310 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess