EN
  • EN
  • DE

PBY160808T-221Y-N

Part No PBY160808T-221Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268614-PBY160808T-221Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY160808T-221Y-N CAD Model

Description

The PBY160808T-221Y-N is a multilayer chip inductor from Yageo, designed for a variety of high-frequency applications. This inductor offers a balance of performance and size, making it suitable for use in compact electronic devices where space is a premium. It is commonly used for impedance matching, filtering, and RF signal tuning in wireless communication systems.

Applications:

  • Mobile Phones: Used extensively in the RF front-end circuits for impedance matching and filtering.
  • Wireless LAN Devices: Found in WLAN modules for enhancing signal quality and range.
  • Bluetooth Modules: Integrated into Bluetooth devices for impedance matching and noise filtering.
  • RF Transceivers: Employed in RF transceivers for impedance matching and signal tuning.
  • GPS Receivers: Used in GPS receivers to optimize signal reception and reduce noise.

Features:

  • Compact Size: Features a 1608 (0603) package size, allowing for high-density mounting on circuit boards.
  • Inductance Value: Offers an inductance value of 220nH, suitable for various RF applications.
  • High Q Factor: Provides a high Q factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Tolerance: Delivers a tight inductance tolerance, contributing to consistent performance.
  • RoHS Compliant: Complies with RoHS directives, making it environmentally friendly.

Benefits:

  • Improved Signal Integrity: Enhances signal integrity in RF circuits, leading to better overall performance.
  • Reduced Power Loss: Minimizes power loss due to its high Q factor, optimizing energy efficiency.
  • Space-Saving Design: Its small size allows for compact and integrated designs.
  • Reliable Performance: Ensures consistent and reliable performance across a range of operating conditions.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Specifications:

The PBY160808T-221Y-N multilayer chip inductor features the following specifications:

  • Case Size: 1608 (0603)
  • Inductance: 220nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Check the datasheet for specific SRF values.
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature: Usually within the range of -55°C to +125°C.

Designed for surface mount technology (SMT) assembly, it is well-suited for automated manufacturing processes. Consult the datasheet for comprehensive specifications and recommended soldering profiles.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4,240+ $0.0118 $50.0320
10,310+ $0.0097 $100.0070
15,960+ $0.0094 $150.0240
21,980+ $0.0091 $200.0180
28,410+ $0.0088 $250.0080
37,975+ $0.0079 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 4240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess