EN
  • EN
  • DE

PBY321611T-301Y-N

Part No PBY321611T-301Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268645-PBY321611T-301Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-301Y-N CAD Model

Description

The PBY321611T-301Y-N is a high-frequency multilayer chip inductor manufactured by Yageo, meticulously engineered for applications demanding precise impedance matching, effective filtering, and reliable resonance. Its miniaturized form factor is particularly advantageous in densely populated circuit boards where spatial economy is paramount.

Applications

  • Cellular Phones: Used in RF sections to optimize signal transmission and reception.
  • Wireless Routers: Employed in antenna matching networks for improved signal strength and range.
  • GPS Receivers: Utilized for filtering and impedance matching to enhance signal accuracy.
  • Bluetooth Devices: Integrated in matching circuits to improve connectivity and reduce signal interference.
  • RF Amplifiers: Used for impedance matching to ensure efficient power transfer.

Features

  • Compact Size: Allows for high-density mounting, saving valuable board space.
  • High Self-Resonant Frequency: Provides stable performance at high operating frequencies.
  • High Q Factor: Minimizes signal loss, enhancing the efficiency of the circuit.
  • Tight Inductance Tolerance: Ensures consistent performance across devices.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Signal Quality: Enhances signal clarity through effective filtering and impedance matching.
  • Reduced Energy Loss: The high Q factor minimizes signal attenuation, thereby improving circuit efficiency.
  • Stable Operation: Offers consistent inductance over a wide frequency range, ensuring reliable performance.
  • Space Efficiency: The small size enables compact device designs.
  • Environmentally Compliant: Meets environmental regulations, reducing environmental impact.

Additional Details

The PBY321611T-301Y-N has an inductance value of 300 nH. It is designed for reflow soldering processes, facilitating automated assembly. The 'N' suffix likely indicates specific packaging or tolerance specifications. This inductor is constructed using ceramic materials for superior stability and reliability. Refer to the Yageo datasheet for comprehensive technical details.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess