EN
  • EN
  • DE

PBY321611T-500Y-N

Part No PBY321611T-500Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268651-PBY321611T-500Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY321611T-500Y-N CAD Model

Description

The PBY321611T-500Y-N is a high-frequency multilayer chip inductor manufactured by Yageo, primarily utilized for impedance matching, filtering, and resonance applications within electronic circuits. Its compact design is especially beneficial for densely populated circuit boards where space optimization is critical.

Applications

  • Cellular Phones: Used in the RF front-end for impedance matching to optimize signal transmission and reception.
  • Wireless LAN (WLAN) Devices: Employed in Wi-Fi modules for signal conditioning and noise filtering, improving data throughput and reliability.
  • Bluetooth Modules: Integrated into Bluetooth circuits for impedance matching and filtering, enhancing connection stability and range.
  • Global Positioning System (GPS) Receivers: Utilized for filtering out unwanted signals and improving the accuracy of GPS positioning.
  • Radio Frequency Identification (RFID) Readers: Found in RFID readers for impedance matching in the antenna circuitry, optimizing tag detection performance.

Features

  • Compact Size: Enables high-density mounting, allowing for miniaturization of electronic devices.
  • High Self-Resonant Frequency (SRF): Guarantees stable performance in high-frequency applications, preventing unwanted resonance effects.
  • High Q Factor: Minimizes signal loss, ensuring that the inductor operates with maximum efficiency and minimal attenuation.
  • Tight Inductance Tolerance: Delivers precise inductance values, enabling accurate tuning and matching of circuits.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Improved Signal Clarity: Provides effective filtering and impedance matching, resulting in cleaner and more reliable signals in RF circuits.
  • Enhanced Energy Efficiency: The high Q factor reduces signal loss, leading to better overall energy efficiency in electronic devices.
  • Stable and Consistent Performance: The inductor's stable characteristics over a broad frequency range ensures consistent and reliable operation.
  • Space-Saving Design: The compact form factor allows for greater miniaturization of electronic products, maximizing space utilization on circuit boards.
  • Compliance with Environmental Regulations: Adherence to RoHS standards ensures that the component is environmentally friendly and complies with global regulations.

Additional Details

The PBY321611T-500Y-N features a nominal inductance value of 50 nH. It is designed for surface mount technology (SMT) and can withstand reflow soldering temperatures required for automated assembly processes. The 'N' suffix often indicates specific packaging or tolerance characteristics; consulting the official datasheet from Yageo is recommended for precise details. Its construction from ceramic materials ensures excellent stability and reliability under varying environmental conditions.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,025+ $0.0247 $50.0175
4,930+ $0.0203 $100.0790
7,615+ $0.0197 $150.0155
10,530+ $0.0190 $200.0700
13,590+ $0.0184 $250.0560
18,185+ $0.0165 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess