The RC0201FR-071M2 is a thick film chip resistor manufactured by Yageo. Similar to RC0201FR-07820R, this resistor is designed for general-purpose applications in electronic circuits. The 0201 package signifies a small size suitable for high-density PCB designs. The 'FR' designation likely indicates standard tolerance and temperature coefficient. '1M2' denotes a resistance value of 1.2 Mega Ohms (1,200,000 Ohms).
Applications
- Consumer Electronics: Suitable for use in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down applications where higher resistance values are required.
- Industrial Equipment: Can be used in sensors, control circuits, and power supplies where higher resistance values are needed for current limiting or voltage division.
- Automotive Electronics: Applicable in engine control units (ECUs), infotainment systems, and lighting circuits, especially in high impedance circuits.
- Medical Devices: Found in patient monitoring equipment, diagnostic tools, and therapeutic devices, particularly in circuits requiring high resistance values.
- Telecommunications Equipment: Suitable for routers, switches, and base stations, specifically in signal conditioning and impedance matching scenarios requiring high resistance.
Features
- Small 0201 Package Size: Allows for high-density circuit designs, saving valuable PCB space in miniaturized electronics.
- Thick Film Construction: Offers good stability and reliability under various environmental conditions, ensuring consistent performance.
- Standard Tolerance: Provides reasonable accuracy for general-purpose applications where precise resistance is not critical.
- High Resistance Value (1.2 MOhms): Suitable for circuits requiring high impedance or low current draw.
- RoHS Compliant: Complies with environmental regulations, ensuring safe and environmentally friendly operation.
Benefits
- Space Saving: The small size allows for miniaturization of electronic devices, enabling more compact designs.
- Reliable Performance: Thick film construction ensures stable operation over a wide temperature range, ensuring long-term reliability.
- Cost-Effective Solution: Provides a balance between performance and price for general-purpose applications requiring high resistance values.
- Easy to Use: The standard package and reflow soldering compatibility simplify assembly and manufacturing processes.
- Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards, reducing environmental impact.
Additional Details
Similar to other 0201 resistors, the RC0201FR-071M2 has a power rating, typically around 1/20W or 1/16W. The maximum voltage that can be applied across the resistor is also a crucial parameter to consider. Its temperature coefficient of resistance (TCR) indicates the change in resistance with temperature variations. Ensure that the resistor's specifications are suitable for the intended application to maintain circuit integrity and prevent component failure. Surface mount technology (SMT) is the standard mounting method for this resistor.