EN
  • EN
  • DE

RC0201JR-0747K

Part No RC0201JR-0747K
Manufacturer Yageo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case 020147K
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 748559-RC0201JR-0747K
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC0201JR-0747K CAD Model

Description

The RC0201JR-0747K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits where a specific resistance value is required. The 'RC' designation indicates it's a chip resistor, '0201' refers to its compact size (0201 metric), 'JR' denotes standard tolerances, and '0747K' specifies its resistance value of 47 kΩ with a tolerance of 5%.

Applications

  • Consumer electronics: Used in devices such as smartphones, tablets, and televisions for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial equipment: Employed in control circuits, power supplies, and sensor interfaces within industrial machinery.
  • Automotive electronics: Integrated into electronic control units (ECUs), sensor circuits, and communication modules in vehicles.
  • Medical devices: Utilized in monitoring equipment, diagnostic tools, and therapeutic devices for precise circuit control.
  • Telecommunications: Found in network devices, communication modules, and signal processing circuits.

Features

  • Small size: The 0201 package provides a compact footprint, enabling high-density circuit designs.
  • Thick film technology: Offers stable resistance values and good reliability.
  • 5% tolerance: Provides a balance between cost and precision for general-purpose applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High reliability: Designed for stable performance under various operating conditions.

Benefits

  • Space-saving: The miniature size allows for denser circuit board layouts, reducing overall product size.
  • Cost-effective: The 5% tolerance makes it a cost-efficient choice for applications where high precision is not critical.
  • Easy to assemble: Suitable for automated pick-and-place assembly processes, reducing manufacturing costs.
  • Stable performance: Provides reliable resistance values over a range of operating temperatures and conditions.
  • Wide range of applications: Suitable for various electronic circuits and applications.

Additional Details

Technical Specifications:

  • Resistance: 47 kΩ
  • Tolerance: ±5%
  • Power Rating: 1/20W (0.05W)
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package: 0201 (0603 metric)

Materials: The resistive element is composed of a thick film resistor paste applied to a ceramic substrate. The terminations are typically made of nickel and tin plating for solderability.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,695+ $0.0681 $115.4295
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess